RichTek Technology Corporation Quad VQFN Operational Amplifier IC RT9134GQV

Description
IC QUAD OP AMP VQFN-16 Product overview: RT9134GQV from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9134GQV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC QUAD OP AMP VQFN-16 Product overview: RT9134GQV from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9134GQV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad VQFN Operational Amplifier IC
687-RT9134GQV
Quad VQFN Operational Amplifier IC 687-RT9134GQV
IC QUAD OP AMP VQFN-16 Product overview: RT9134GQV from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9134GQV can be used for catalog matching and distributor lookup.

IC QUAD OP AMP VQFN-16 Product overview: RT9134GQV from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9134GQV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1005592-RT9134GQV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1005592-RT9134GQV
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1005592-RT9134GQV
Win Source Part Number: 1005592-RT9134GQV Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12 MHz Amplifier Type: General Purpose Slew Rate: 12V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 2 nA Voltage - Input Offset: 2 mV Current - Supply: 500µA (x4 Channels) Current - Output / Channel: 35 mA Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9134GQVCT,102 8-RT9134GQVTR,1028-R T9134GQVDKR Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 15 V

Win Source Part Number: 1005592-RT9134GQV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12 MHz
Amplifier Type: General Purpose
Slew Rate: 12V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA (x4 Channels)
Current - Output / Channel: 35 mA
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9134GQVCT,1028-RT9134GQVTR,1028-RT9134GQVDKR
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - RT9134GQV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RT9134GQV
Instrumentation, OP Amps, Buffer Amps RT9134GQV
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-VQFN (4x4)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-VQFN (4x4)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RT9134GQV
Integrated Circuits (ICs) - Linear - Amplifiers RT9134GQV
IC QUAD OP AMP VQFN-16

IC QUAD OP AMP VQFN-16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-RT9134GQV 1005592-RT9134GQV RT9134GQV RT9134GQV
Product Name Quad VQFN Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 15 volts 4.5 volts
Slew Rate 12 V/µs 12 V/µs 12 V/µs 1.20E-5 V/µs
Bandwidth 5 MHz 12 MHz 12 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers