General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2)
Operational Amplifier Product overview: RT9133AGQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9133AGQW can be used for catalog matching and distributor lookup.
Win Source Part Number: 964240-RT9133AGQW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12 MHz
Amplifier Type: General Purpose
Slew Rate: 12V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA
Current - Output / Channel: 35 mA
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9133AGQWTR,10
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V
IC OPERATIONAL AMPLIFIER WDFN-6
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1028-RT9133AGQWTR-ND | 687-RT9133AGQW | 964240-RT9133AGQW | RT9133AGQW | RT9133AGQW |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| Slew Rate | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |