30W STEREO IND-LESS DIGITAL AUDI
30W STEREO IND-LESS DIGITAL AUDI
30W STEREO IND-LESS DIGITAL AUDI
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1028-RT9125N-ATR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 3.6 volts |
| Output Power | 27 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |