IC AUDIO AMP 2-CH VQFN-28 Product overview: RT9119GQV from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT9119GQV can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1316549-RT9119GQV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 1,500
Mounting: Surface Mount
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm
Voltage - Supply: 8V ~ 26.4V
Supplier Device Package: 28-VQFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: RT9119GQVDKR,-RT9119
Base Product Number: RT9119
RoHS Status: ROHS3 Compliant
IC AUDIO AMP 2-CH VQFN-28
IC AUDIO AMP 2-CH VQFN-28
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26.4V; Amplifier Case Style:VQFN; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 28-VQFN (4x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-RT9119GQV | 1316549-RT9119GQV | RT9119GQV | RT9119GQV | 23AH3433 | RT9119GQV |
| Product Name | VQFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amp, D, -40 To 85Deg C; Output Power Richtek | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 8 to 26.4 volts | 8 to 26.4 volts | 26.4 to 8 volts | 8 to 26.4 volts | 8 to 26.4 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |