Win Source Part Number: 981223-RT9118GQW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Short Circuit Protection
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8Ohm
Voltage - Supply: 8V ~ 17V
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-WQFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: RT9118GQWTR,-RT9118G
Base Product Number: RT9118
Amplifier IC 2-Channel (Stereo) Class D 28-WQFN (4x5)
Amplifier IC 2-Channel (Stereo) Class D 28-WQFN (4x5)
IC AMP CLASS D STEREO 10W 28WQFN Product overview: RT9118GQW from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT9118GQW can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 10W 28WQFN
Amplifier IC 2-Channel (Stereo) Class D 28-WQFN (4x5)
IC AMP CLASS D STEREO 10W 28WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 981223-RT9118GQW | RT9118GQWTR-ND | 742-RT9118GQW | RT9118GQW | RT9118GQW | RT9118GQW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | 10W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |