IC AMP CLASS D STEREO 10W 28WQFN
IC AMP CLASS D STEREO 10W 28WQFN
Amplifier IC 2-Channel (Stereo) Class D 28-WQFN (4x5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | RT9116GQW | RT9116GQW | RT9116GQW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 17 to 8 volts | 8 to 17 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | |
| Life Cycle Stage | Active |