RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9114BGQV RT9114BGQV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932514-RT9114BGQV Series: * Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: RT9114 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9114BGQVDKR, RT9114BGQVTR, RT9114BGQVCT, -RT9114BGQV
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932514-RT9114BGQV Series: * Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: RT9114 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9114BGQVDKR, RT9114BGQVTR, RT9114BGQVCT, -RT9114BGQV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9114BGQV - 932514-RT9114BGQV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9114BGQV
932514-RT9114BGQV
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9114BGQV 932514-RT9114BGQV
Manufacturer: Richtek USA Inc. Win Source Part Number: 932514-RT9114BGQV Series: * Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: RT9114 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9114BGQVDKR, RT9114BGQVTR, RT9114BGQVCT, -RT9114BGQV

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932514-RT9114BGQV
Series: *
Features: Switching Regulator IC Output 28-VFQFN Exposed Pad
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9114
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (4x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9114BGQVDKR, RT9114BGQVTR, RT9114BGQVCT, -RT9114BGQV

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT9114BGQV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT9114BGQV
PMIC - Voltage Regulators - DC DC Switching Regulators RT9114BGQV
IC REG AUDIO AMP 2-CH 28VQFN

IC REG AUDIO AMP 2-CH 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 932514-RT9114BGQV RT9114BGQV
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9114BGQV PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 28-VQFN (4x5)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 18 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers