Switching Regulator IC Output 28-VFQFN Exposed Pad
Switching Regulator IC Output 28-VFQFN Exposed Pad
Switching Regulator IC Output 28-VFQFN Exposed Pad
Audio/Video Amplifier, Product overview: RT9114BGQV from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT9114BGQV can be used for catalog matching and distributor lookup.
IC REG AUDIO AMP 2-CH 28VQFN
Amplifier IC 2-Channel (Stereo) Class D 28-VQFN (4x5)
AUDIO POWER AMPLIFIER, CLASS D, VQFN-28; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26.4V; Amplifier Case Style:VQFN; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC REG AUDIO AMP 2-CH 28VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | RT9114BGQVDKR-ND | 742-RT9114BGQV | RT9114BGQV | RT9114BGQV | 65AC6287 | RT9114BGQV |
| Product Name | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, Class D, Vqfn-28; Output Power Richtek | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 8 to 26.4 volts | 26.4 to 3 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |