IC AMP CLASS D STER 10W 28TSSOP Product overview: RT9108NZCP from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT9108NZCP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892578-RT9108NZCP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 1028-1225-1, 1028-1225-2, -RT9108NZCP, 1028-1225-6
IC AMP CLASS D STER 10W 28TSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 10W 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-RT9108NZCP | 1028-1225-2-ND | 892578-RT9108NZCP | RT9108NZCP | RT9108NZCP | RT9108NZCP |
| Product Name | 10W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - RT9108NZCP | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 28-TSSOP-EP | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | |
| Features | Thermal Shutdown Protection |