Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 10W 28TSSOP
IC AMP CLASS D STER 10W 28TSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1028-1224-2-ND | RT9108NLZCP | RT9108NLZCP | RT9108NLZCP |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 25.5 volts | 25.5 to 8 volts | 8 to 25.5 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |