Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP CLASS D STEREO 3W 16SOP Product overview: RT9104GS from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT9104GS can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 102967-RT9104GS
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STEREO 3W 16SOP
Amplifier IC 2-Channel (Stereo) Class D 16-SOP
IC AMP CLASS D STEREO 3W 16SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1028-1223-2-ND | 742-RT9104GS | 102967-RT9104GS | RT9104GS | RT9104GS | RT9104GS |
| Product Name | Audio Amplifiers | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - RT9104GS | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |