RichTek Technology Corporation Power Management IC RT9089AGQW

Description
DDR Termination Regulator, 10WDFN Product overview: RT9089AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9089AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator, 10WDFN Product overview: RT9089AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9089AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT9089AGQW
Power Management IC 750-RT9089AGQW
DDR Termination Regulator, 10WDFN Product overview: RT9089AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9089AGQW can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 10WDFN Product overview: RT9089AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9089AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9089AGQW - 932513-RT9089AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9089AGQW
932513-RT9089AGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9089AGQW 932513-RT9089AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932513-RT9089AGQW Operating Temperature Range: -40°C ~ 85°C Features: series Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 10-WDFN (2x2) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT9089 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9089AGQWCT, RT9089AGQWTR, RT9089AGQWDKR, -RT9089AGQW

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932513-RT9089AGQW
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 10-WDFN (2x2)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9089
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9089AGQWCT, RT9089AGQWTR, RT9089AGQWDKR, -RT9089AGQW

Buy Now Datasheet
Special Purpose Regulators - RT9089AGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9089AGQW
Special Purpose Regulators RT9089AGQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9089AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9089AGQW
PMIC - Voltage Regulators - Special Purpose RT9089AGQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site Datasheet
IC REG BUS TERM 10WDFN - 682-RT9089AGQW - Utmel Electronic Limited
Hong Kong, China
IC REG BUS TERM 10WDFN
682-RT9089AGQW
IC REG BUS TERM 10WDFN 682-RT9089AGQW
IC REG BUS TERM 10WDFN

IC REG BUS TERM 10WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT9089AGQW 932513-RT9089AGQW RT9089AGQW RT9089AGQW 682-RT9089AGQW
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9089AGQW Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose IC REG BUS TERM 10WDFN
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.7-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details