RichTek Technology Corporation Ddr Termination Regulator, 3.5A, Wdfn-10; Memory Supported Richtek RT9088AGQW

Description
DDR TERMINATION REGULATOR, 3.5A, WDFN-10; Memory Supported:DDR3, LPDDR3, DDR4; Source / Sink Current:3.5A; Supply Voltage Min:1.1V; Supply Voltage Max:3.5V; DDR Regulator Case Style:WDFN; No. of Pins:10Pins; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet
Description
DDR TERMINATION REGULATOR, 3.5A, WDFN-10; Memory Supported:DDR3, LPDDR3, DDR4; Source / Sink Current:3.5A; Supply Voltage Min:1.1V; Supply Voltage Max:3.5V; DDR Regulator Case Style:WDFN; No. of Pins:10Pins; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ddr Termination Regulator, 3.5A, Wdfn-10; Memory Supported Richtek - 69AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3.5A, Wdfn-10; Memory Supported Richtek
69AC6528
Ddr Termination Regulator, 3.5A, Wdfn-10; Memory Supported Richtek 69AC6528
DDR TERMINATION REGULATOR, 3.5A, WDFN-10; Memory Supported:DDR3, LPDDR3, DDR4; Source / Sink Current:3.5A; Supply Voltage Min:1.1V; Supply Voltage Max:3.5V; DDR Regulator Case Style:WDFN; No. of Pins:10Pins; Product Range:-; MSL:MSL RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3.5A, WDFN-10; Memory Supported:DDR3, LPDDR3, DDR4; Source / Sink Current:3.5A; Supply Voltage Min:1.1V; Supply Voltage Max:3.5V; DDR Regulator Case Style:WDFN; No. of Pins:10Pins; Product Range:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - RT9088AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
RT9088AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT9088AGQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 69AC6528 RT9088AGQW
Product Name Ddr Termination Regulator, 3.5A, Wdfn-10; Memory Supported Richtek Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details