RichTek Technology Corporation Power Management IC RT9088AGQW

Description
IC REG CONV DDR 1OUT 10WDFN Product overview: RT9088AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9088AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 10WDFN Product overview: RT9088AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9088AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT9088AGQW
Power Management IC 750-RT9088AGQW
IC REG CONV DDR 1OUT 10WDFN Product overview: RT9088AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9088AGQW can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 10WDFN Product overview: RT9088AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9088AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9088AGQW - 892577-RT9088AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9088AGQW
892577-RT9088AGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9088AGQW 892577-RT9088AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892577-RT9088AGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 10-WDFN (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT9088 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9088AGQWTR, -RT9088AGQW, RT9088AGQWCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892577-RT9088AGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 10-WDFN (3x3)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9088
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9088AGQWTR, -RT9088AGQW, RT9088AGQWCT

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9088AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9088AGQW
PMIC - Voltage Regulators - Special Purpose RT9088AGQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site Datasheet
Special Purpose Regulators - RT9088AGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9088AGQW
Special Purpose Regulators RT9088AGQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-RT9088AGQW 892577-RT9088AGQW RT9088AGQW RT9088AGQW
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9088AGQW PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tape & Reel (TR) Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25708RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details