RichTek Technology Corporation Ldo, Adj, 0.5-3V, 1A, Wlcsp-6; Output Type Richtek RT9085AWSC

Description
LDO, ADJ, 0.5-3V, 1A, WLCSP-6; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes
Description
LDO, ADJ, 0.5-3V, 1A, WLCSP-6; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9085A is an adjustable low dropout (LDO) linear regulator designed for applications requiring low input voltage and ultra-low dropout voltage. It supports an input voltage range from 0.8V to 5.5V and can provide an adjustable output voltage from 0.5V to 3V with a maximum output current of 1A. The device features an ultra-low dropout voltage of 60mV at 1A, making it suitable for scenarios where the output voltage is close to the input voltage. The RT9085A has a low quiescent current of approximately 35OºA in operating mode and only 0.5OºA in disable mode, which is advantageous for battery-powered and portable applications. It includes an output active discharge function and is stable with a 10OºF output ceramic capacitor. The device is housed in a compact WL-CSP-6B package measuring 0.8mm x 1.2mm, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and halogen/Pb free, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The RT9085A is an adjustable low dropout (LDO) linear regulator designed for applications requiring low input voltage and ultra-low dropout voltage. It supports an input voltage range from 0.8V to 5.5V and can provide an adjustable output voltage from 0.5V to 3V with a maximum output current of 1A. The device features an ultra-low dropout voltage of 60mV at 1A, making it suitable for scenarios where the output voltage is close to the input voltage. The RT9085A has a low quiescent current of approximately 35OºA in operating mode and only 0.5OºA in disable mode, which is advantageous for battery-powered and portable applications. It includes an output active discharge function and is stable with a 10OºF output ceramic capacitor. The device is housed in a compact WL-CSP-6B package measuring 0.8mm x 1.2mm, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and halogen/Pb free, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5-3V, 1A, Wlcsp-6; Output Type Richtek - 65AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5-3V, 1A, Wlcsp-6; Output Type Richtek
65AC6286
Ldo, Adj, 0.5-3V, 1A, Wlcsp-6; Output Type Richtek 65AC6286
LDO, ADJ, 0.5-3V, 1A, WLCSP-6; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 0.5-3V, 1A, WLCSP-6; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC6286
Product Name Ldo, Adj, 0.5-3V, 1A, Wlcsp-6; Output Type Richtek
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details