RichTek Technology Corporation 0.5V 5.425V 0.075V WLCSP LDO Voltage Regulator IC RT9085AWSC

Description
Adjustable Positive LDO Regulator, 0.5V Min, 5.425V Max, 0.075V Dropout, PBGA6, WLCSP-6 Product overview: RT9085AWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5V, 5.425V, 0.075V, WLCSP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5V, 5.425V, 0.075V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9085AWSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 0.5V Min, 5.425V Max, 0.075V Dropout, PBGA6, WLCSP-6 Product overview: RT9085AWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5V, 5.425V, 0.075V, WLCSP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5V, 5.425V, 0.075V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9085AWSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5V 5.425V 0.075V WLCSP LDO Voltage Regulator IC
776-RT9085AWSC
0.5V 5.425V 0.075V WLCSP LDO Voltage Regulator IC 776-RT9085AWSC
Adjustable Positive LDO Regulator, 0.5V Min, 5.425V Max, 0.075V Dropout, PBGA6, WLCSP-6 Product overview: RT9085AWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5V, 5.425V, 0.075V, WLCSP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5V, 5.425V, 0.075V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9085AWSC can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 0.5V Min, 5.425V Max, 0.075V Dropout, PBGA6, WLCSP-6 Product overview: RT9085AWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5V, 5.425V, 0.075V, WLCSP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5V, 5.425V, 0.075V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9085AWSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 960742-RT9085AWSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
960742-RT9085AWSC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 960742-RT9085AWSC
Win Source Part Number: 960742-RT9085AWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 3V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.5V Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.2x0.80) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (1kHz) Protection Features: Current Limit, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT9085AWSCTR,RT9085A WSCCT,RT9085AWSCDKR, -RT9085AWSC Base Product Number: RT9085 Voltage Dropout (Max): 0.06V @ 1mA

Win Source Part Number: 960742-RT9085AWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 3V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.5V
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.2x0.80)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (1kHz)
Protection Features: Current Limit, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9085AWSCTR,RT9085AWSCCT,RT9085AWSCDKR,-RT9085AWSC
Base Product Number: RT9085
Voltage Dropout (Max): 0.06V @ 1mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9085AWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9085AWSC
PMIC - Voltage Regulators - Linear RT9085AWSC
IC REG LINEAR POS ADJ 1A 6WLCSP

IC REG LINEAR POS ADJ 1A 6WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9085AWSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9085AWSC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9085AWSC
IC REG LINEAR POS ADJ 1A 6WLCSP

IC REG LINEAR POS ADJ 1A 6WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9085AWSC 960742-RT9085AWSC RT9085AWSC RT9085AWSC
Product Name 0.5V 5.425V 0.075V WLCSP LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 7.50E-5 volts 0.0600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6221-MLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details