RichTek Technology Corporation 3.3V 250MA Voltage Regulator IC RT9083-33GJ5

Description
IC REG LIN 3.3V 250MA TSOT23-5 Product overview: RT9083-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9083-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 250MA TSOT23-5 Product overview: RT9083-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9083-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-RT9083-33GJ5
3.3V 250MA Voltage Regulator IC 776-RT9083-33GJ5
IC REG LIN 3.3V 250MA TSOT23-5 Product overview: RT9083-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9083-33GJ5 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 250MA TSOT23-5 Product overview: RT9083-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9083-33GJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1013087-RT9083-33GJ5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1013087-RT9083-33GJ5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1013087-RT9083-33GJ5
Win Source Part Number: 1013087-RT9083-33GJ5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1358-1,1028-135 8-2,1028-1358-6,-RT9 083-33GJ5 Base Product Number: RT9083 Voltage Dropout (Max): 0.6V @ 250mA

Win Source Part Number: 1013087-RT9083-33GJ5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1358-1,1028-1358-2,1028-1358-6,-RT9083-33GJ5
Base Product Number: RT9083
Voltage Dropout (Max): 0.6V @ 250mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9083-33GJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9083-33GJ5
PMIC - Voltage Regulators - Linear RT9083-33GJ5
IC REG LIN 3.3V 250MA TSOT23-5

IC REG LIN 3.3V 250MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9083-33GJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9083-33GJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9083-33GJ5
IC REG LIN 3.3V 250MA TSOT23-5

IC REG LIN 3.3V 250MA TSOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9083-33GJ5 1013087-RT9083-33GJ5 RT9083-33GJ5 RT9083-33GJ5
Product Name 3.3V 250MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel SOT23
Output Voltage 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.6000 to ? volts 0.6000 volts
Unlock Full Specs
to access all available technical data