IC REG LIN 1.05V 250MA TSOT23-5 Product overview: RT9083-10GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9083-10GJ5 can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892576-RT9083-10GJ5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9083
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1357-1, 1028-1357-2, -RT9083-10GJ5, 1028-1357-6
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
IC REG LIN 1.05V 250MA TSOT23-5
IC REG LIN 1.05V 250MA TSOT23-5
IC REG LIN 1.05V 250MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9083-10GJ5 | 892576-RT9083-10GJ5 | 1028-1357-6-ND | RT9083-10GJ5 | RT9083-10GJ5 | 682-RT9083-10GJ5 |
| Product Name | 1.05V 250MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9083-10GJ5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 1.05V 250MA TSOT23-5 |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Dropout Voltage | 1.45 to ? volts | 1.45 volts | 1.25 volts |