IC REG LIN POS ADJ 500MA 6ZADFN Product overview: RT9081AGQZA(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9081AGQZA(2) can be used for catalog matching and distributor lookup.
Win Source Part Number: 965514-RT9081AGQZA(2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-ZADFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
Alternative Parts (Cross-Reference): TLV75801PDRVR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9081AGQZACT,-RT908
Base Product Number: RT9081
Voltage Dropout (Max): 0.25V @ 500mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-ZADFN (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-ZADFN (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-ZADFN (1.2x1.2)
IC REG LIN POS ADJ 500MA 6ZADFN
IC REG LIN POS ADJ 500MA 6ZADFN
IC REG LIN POS ADJ 500MA 6ZADFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9081AGQZA(2) | 965514-RT9081AGQZA(2) | RT9081AGQZADKR-ND | RT9081AGQZA(2) | RT9081AGQZA(2) | RT9081AGQZA(2) |
| Product Name | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Output Voltage | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |