Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REGULATORS
RICHTEK TECHNOLOGY CORPORATION
RT9081AGQZA(2) -- LDO, ADJ, 0.5V TO 3.6V, 0.5A, DFN-6 ROHS COMPLIANT RICHTEK
RichTek Technology Corporation
Ldo, Adj, 0.5V To 3.6V, 0.5A, Dfn-6 Rohs Compliant Richtek
RT9081AGQZA(2)
Description
LDO, ADJ, 0.5V TO 3.6V, 0.5A, DFN-6 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
LDO, ADJ, 0.5V TO 3.6V, 0.5A, DFN-6 ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5V To 3.6V, 0.5A, Dfn-6 Rohs Compliant Richtek
15AC6927
Ldo, Adj, 0.5V To 3.6V, 0.5A, Dfn-6 Rohs Compliant Richtek
15AC6927
LDO, ADJ, 0.5V TO 3.6V, 0.5A, DFN-6 ROHS COMPLIANT: YES
LDO, ADJ, 0.5V TO 3.6V, 0.5A, DFN-6 ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Voltage Regulators
Product Number
15AC6927
Product Name
Ldo, Adj, 0.5V To 3.6V, 0.5A, Dfn-6 Rohs Compliant Richtek
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Analog
MTLM117HVQH
View Details
Sensata Technologies
Insulation Monitoring Device
SIM100MOD Module
Specs
Configuration
Computer Board
Input Voltage
4.8 to 53 volts
Output Voltage
100 to 1500 volts
View Details
BARTEC
Overvoltage protection
overvoltage-protection
Specs
Operating Temperature
-40 to 60 F (-40 to 15.56 C)
View Details
Shenzhen Xingkerong Technology Co., Ltd
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer
No.1601451985819
Specs
Phase
Single; Three
Frequency
50Hz; 60Hz
Configuration
Computer Board; Floor
View Details