RichTek Technology Corporation 1.25V 500MA Voltage Regulator IC RT9081A-1BGQZA(2)

Description
IC REG LINEAR 1.25V 500MA 6ZADFN Product overview: RT9081A-1BGQZA(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9081A-1BGQZA(2 ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.25V 500MA 6ZADFN Product overview: RT9081A-1BGQZA(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9081A-1BGQZA(2 ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 500MA Voltage Regulator IC
776-RT9081A-1BGQZA(2)
1.25V 500MA Voltage Regulator IC 776-RT9081A-1BGQZA(2)
IC REG LINEAR 1.25V 500MA 6ZADFN Product overview: RT9081A-1BGQZA(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9081A-1BGQZA(2 ) can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.25V 500MA 6ZADFN Product overview: RT9081A-1BGQZA(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9081A-1BGQZA(2) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9081A-1BGQZA(2)DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9081A-1BGQZA(2)DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9081A-1BGQZA(2)DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9081A-1BGQZA(2)CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9081A-1BGQZA(2)CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9081A-1BGQZA(2)CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9081A-1BGQZA(2)TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9081A-1BGQZA(2)TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9081A-1BGQZA(2)TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-ZADFN (1.2x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 966692-RT9081A-1BGQZA(2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
966692-RT9081A-1BGQZA(2)
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 966692-RT9081A-1BGQZA(2)
Win Source Part Number: 966692-RT9081A-1BGQZ A(2) Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.25V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-ZADFN (1.2x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 110 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9081A-1BGQZA( 2)TR,RT9081A-1BGQZA( 2)CT,1028-RT9081A-1B GQZA(2)DKR,RT9081A-1 BGQZA(2)TR,-RT9081A- 1BGQZA(2),RT9081A-1B GQZA(2)TR-ND,1028-RT 9081A-1BGQZA(2)CT,RT 9081A-1BGQZA(2)CT-ND Base Product Number: RT9081 Voltage Dropout (Max): 0.25V @ 500mA

Win Source Part Number: 966692-RT9081A-1BGQZA(2)
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-ZADFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9081A-1BGQZA(2)TR,RT9081A-1BGQZA(2)CT,1028-RT9081A-1BGQZA(2)DKR,RT9081A-1BGQZA(2)TR,-RT9081A-1BGQZA(2),RT9081A-1BGQZA(2)TR-ND,1028-RT9081A-1BGQZA(2)CT,RT9081A-1BGQZA(2)CT-ND
Base Product Number: RT9081
Voltage Dropout (Max): 0.25V @ 500mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9081A-1BGQZA(2) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9081A-1BGQZA(2)
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9081A-1BGQZA(2)
IC REG LINEAR 1.25V 500MA 6ZADFN

IC REG LINEAR 1.25V 500MA 6ZADFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9081A-1BGQZA(2) - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9081A-1BGQZA(2)
PMIC - Voltage Regulators - Linear RT9081A-1BGQZA(2)
IC REG LINEAR 1.25V 500MA 6ZADFN

IC REG LINEAR 1.25V 500MA 6ZADFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9081A-1BGQZA(2) 1028-RT9081A-1BGQZA(2)DKR-ND 966692-RT9081A-1BGQZA(2) RT9081A-1BGQZA(2) RT9081A-1BGQZA(2)
Product Name 1.25V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-XFDFN Exposed Pad Other; Tape & Reel
Output Voltage 1.25 volts 1.25 volts 1.25 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details