RichTek Technology Corporation 1.2V 600MA Voltage Regulator IC RT9080N-12GJ5

Description
IC REG LIN 1.2V 600MA TSOT23-5 Product overview: RT9080N-12GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080N-12GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.2V 600MA TSOT23-5 Product overview: RT9080N-12GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080N-12GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 600MA Voltage Regulator IC
776-RT9080N-12GJ5
1.2V 600MA Voltage Regulator IC 776-RT9080N-12GJ5
IC REG LIN 1.2V 600MA TSOT23-5 Product overview: RT9080N-12GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080N-12GJ5 can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 600MA TSOT23-5 Product overview: RT9080N-12GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080N-12GJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1109299-RT9080N-12GJ5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1109299-RT9080N-12GJ5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1109299-RT9080N-12GJ5
Win Source Part Number: 1109299-RT9080N-12GJ 5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): RT9080N12GJ5; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT9080N-12GJ5CT,RT90 80N-12GJ5TR,-RT9080N -12GJ5,RT9080N-12GJ5 DKR Base Product Number: RT9080 Voltage Dropout (Max): 1.03V @ 600mA

Win Source Part Number: 1109299-RT9080N-12GJ5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9080N12GJ5;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9080N-12GJ5CT,RT9080N-12GJ5TR,-RT9080N-12GJ5,RT9080N-12GJ5DKR
Base Product Number: RT9080
Voltage Dropout (Max): 1.03V @ 600mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9080N-12GJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9080N-12GJ5
PMIC - Voltage Regulators - Linear RT9080N-12GJ5
IC REG LIN 1.2V 600MA TSOT23-5

IC REG LIN 1.2V 600MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9080N-12GJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9080N-12GJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9080N-12GJ5
IC REG LIN 1.2V 600MA TSOT23-5

IC REG LIN 1.2V 600MA TSOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9080N-12GJ5 1109299-RT9080N-12GJ5 RT9080N-12GJ5 RT9080N-12GJ5
Product Name 1.2V 600MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel
Output Voltage 1.2 volts 1.2 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps
Dropout Voltage 1.03 to ? volts 1.03 volts
Unlock Full Specs
to access all available technical data