RichTek Technology Corporation Ldo, Fixed/adj, 1.2V, 0.6A, Tsot-23-5; Output Type Richtek RT9080N-12GJ5

Description
LDO, FIXED/ADJ, 1.2V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:710mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED/ADJ, 1.2V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:710mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed/adj, 1.2V, 0.6A, Tsot-23-5; Output Type Richtek - 06AC2508 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed/adj, 1.2V, 0.6A, Tsot-23-5; Output Type Richtek
06AC2508
Ldo, Fixed/adj, 1.2V, 0.6A, Tsot-23-5; Output Type Richtek 06AC2508
LDO, FIXED/ADJ, 1.2V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:710mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED/ADJ, 1.2V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:710mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2508
Product Name Ldo, Fixed/adj, 1.2V, 0.6A, Tsot-23-5; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details