0.8V LDO, 600mA, 5-Pin TSOT-25, 1.2-5.5V In Product overview: RT9080N-08GJ5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 600mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 600mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080N-08GJ5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 958623-RT9080N-08GJ5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9080N-08GJ5RT9080N
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9080N-08GJ5CT,RT90
Base Product Number: RT9080
Voltage Dropout (Max): 1.33V @ 600mA
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
75dB@(1kHz) 600mA null 800mV Positive electrode 5.5V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LIN 0.8V 600MA TSOT23-5
IC REG LIN 0.8V 600MA TSOT23-5
IC REG LIN 0.8V 600MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9080N-08GJ5 | 958623-RT9080N-08GJ5 | 1028-1519-6-ND | RT9080N-08GJ5 | RT9080N-08GJ5 | RT9080N-08GJ5 | RT9080N-08GJ5 |
| Product Name | 0.8V 600mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 0.0013 volts | 1.33 volts | 1.33 volts | 1.33 volts | 1.33 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |