RichTek Technology Corporation Ldo, Fixed, 3.3V, 0.6A, Qfn; Output Type Richtek RT9080-33GQZ

Description
LDO, FIXED, 3.3V, 0.6A, QFN; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:QFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.6A, QFN; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.6A, Qfn; Output Type Richtek - 06AC2506 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.6A, Qfn; Output Type Richtek
06AC2506
Ldo, Fixed, 3.3V, 0.6A, Qfn; Output Type Richtek 06AC2506
LDO, FIXED, 3.3V, 0.6A, QFN; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:QFN RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.6A, QFN; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2506
Product Name Ldo, Fixed, 3.3V, 0.6A, Qfn; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details