RichTek Technology Corporation 3.3V 600mA LDO Voltage Regulator IC RT9080-33GQZ

Description
3.3V LDO, 600mA, 2µA IQ, Fixed Output, 4-Pin ZQFN Product overview: RT9080-33GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-33GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO, 600mA, 2µA IQ, Fixed Output, 4-Pin ZQFN Product overview: RT9080-33GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-33GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 600mA LDO Voltage Regulator IC
776-RT9080-33GQZ
3.3V 600mA LDO Voltage Regulator IC 776-RT9080-33GQZ
3.3V LDO, 600mA, 2µA IQ, Fixed Output, 4-Pin ZQFN Product overview: RT9080-33GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-33GQZ can be used for catalog matching and distributor lookup.

3.3V LDO, 600mA, 2µA IQ, Fixed Output, 4-Pin ZQFN Product overview: RT9080-33GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-33GQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9080-33GQZ - 932512-RT9080-33GQZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9080-33GQZ
932512-RT9080-33GQZ
PMIC - PMIC - Voltage Regulators - Linear - RT9080-33GQZ 932512-RT9080-33GQZ
Manufacturer: Richtek USA Inc. Win Source Part Number: 932512-RT9080-33GQZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 4-ZQFN (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT9080 Categories: Integrated Circuits (ICs) Case / Package: 4-ZQFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9080-33GQZCT, RT9080-33GQZTR, -RT9080-33GQZ, RT9080-33GQZDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932512-RT9080-33GQZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 4-ZQFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9080
Categories: Integrated Circuits (ICs)
Case / Package: 4-ZQFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9080-33GQZCT, RT9080-33GQZTR, -RT9080-33GQZ, RT9080-33GQZDKR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9080-33GQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9080-33GQZ
PMIC - Voltage Regulators - Linear RT9080-33GQZ
IC REG LINEAR 3.3V 600MA 4ZQFN

IC REG LINEAR 3.3V 600MA 4ZQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9080-33GQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9080-33GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9080-33GQZ
IC REG LINEAR 3.3V 600MA 4ZQFN

IC REG LINEAR 3.3V 600MA 4ZQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9080-33GQZ 932512-RT9080-33GQZ RT9080-33GQZ RT9080-33GQZ
Product Name 3.3V 600mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9080-33GQZ PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 5.30E-4 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Polarity Positive
Package Type Other; 4-ZQFN (1x1)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details