IC REG LIN 3.3V 600MA TSOT23-5 Product overview: RT9080-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-33GJ5 can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 844593-RT9080-33GJ5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 600mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9080
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9080-33GJ5CT-ND, RT9080-33GJ5TR-ND, RT9080-33GJ5CT, -RT9080-33GJ5, RT9080-33GJ5TR, 1028-1509-2, 1028-1509-1, 1028-1509-6, RT9080-33GJ5DKR-ND, RT9080-33GJ5DKR
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
IC REG LIN 3.3V 600MA TSOT23-5
IC REG LIN 3.3V 600MA TSOT23-5
IC REG LIN 3.3V 600MA TSOT23-5
75dB@(1kHz) 600mA null 3.3V Positive electrode 5.5V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9080-33GJ5 | 844593-RT9080-33GJ5 | 1028-1509-2-ND | RT9080-33GJ5 | RT9080-33GJ5 | RT9080-33GJ5 | RT9080-33GJ5 |
| Product Name | 3.3V 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9080-33GJ5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Dropout Voltage | 0.3100 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts |