RichTek Technology Corporation Ldo, Fixed, 3.3V, 0.6A, Tsot-23-5; Output Type Richtek RT9080-33GJ5

Description
LDO, FIXED, 3.3V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.6A, Tsot-23-5; Output Type Richtek - 06AC2505 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.6A, Tsot-23-5; Output Type Richtek
06AC2505
Ldo, Fixed, 3.3V, 0.6A, Tsot-23-5; Output Type Richtek 06AC2505
LDO, FIXED, 3.3V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.6A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:600mA; Dropout Voltage Typ @ Current:310mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2505
Product Name Ldo, Fixed, 3.3V, 0.6A, Tsot-23-5; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details