RichTek Technology Corporation Voltage Regulators - Linear RT9080-30GJ5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9080-30GJ5 is a low-dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It operates within an input voltage range of 1.2V to 5.5V and can deliver up to 600mA of output current. The device features a low quiescent current of 2OºA and a negligible disable current, making it suitable for battery-powered applications. It is stable with ceramic output capacitors and supports fixed output voltages ranging from 0.8V to 3.3V, with an output accuracy of ±2%. The regulator includes current-limit and over-temperature protection to enhance reliability. Available in compact TSOT-23-5 and ZQFN-4L 1x1 packages, the RT9080 is designed for applications such as portable devices and ultra-low power microcontrollers.

Datasheet Summary
Powered by GS/AI

The RT9080-30GJ5 is a low-dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It operates within an input voltage range of 1.2V to 5.5V and can deliver up to 600mA of output current. The device features a low quiescent current of 2OºA and a negligible disable current, making it suitable for battery-powered applications. It is stable with ceramic output capacitors and supports fixed output voltages ranging from 0.8V to 3.3V, with an output accuracy of ±2%. The regulator includes current-limit and over-temperature protection to enhance reliability. Available in compact TSOT-23-5 and ZQFN-4L 1x1 packages, the RT9080 is designed for applications such as portable devices and ultra-low power microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9080-30GJ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9080-30GJ5
Voltage Regulators - Linear RT9080-30GJ5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9080-30GJ5
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details