Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA TSOT-23-5
IC REG LDO 0.6A LOW IQ TSOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-RT9080-25GJ5TR-ND | RT9080-25GJ5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 |
| Special Features | Input Overcurrent Protection |