RichTek Technology Corporation 1.8V 600MA Voltage Regulator IC RT9080-18GQZ

Description
IC REG LINEAR 1.8V 600MA 4ZQFN Product overview: RT9080-18GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-18GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 600MA 4ZQFN Product overview: RT9080-18GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-18GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 600MA Voltage Regulator IC
776-RT9080-18GQZ
1.8V 600MA Voltage Regulator IC 776-RT9080-18GQZ
IC REG LINEAR 1.8V 600MA 4ZQFN Product overview: RT9080-18GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-18GQZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 600MA 4ZQFN Product overview: RT9080-18GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9080-18GQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320161-RT9080-18GQZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320161-RT9080-18GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320161-RT9080-18GQZ
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320161-RT9080-18GQZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 600mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-XDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9080-18GQZDKR,-RT9 080-18GQZ,RT9080-18G QZTR,RT9080-18GQZCT Base Product Number: RT9080 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.83V @ 600mA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320161-RT9080-18GQZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 600mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-ZQFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-XDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9080-18GQZDKR,-RT9080-18GQZ,RT9080-18GQZTR,RT9080-18GQZCT
Base Product Number: RT9080
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.83V @ 600mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9080-18GQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9080-18GQZ
PMIC - Voltage Regulators - Linear RT9080-18GQZ
IC REG LINEAR 1.8V 600MA 4ZQFN

IC REG LINEAR 1.8V 600MA 4ZQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9080-18GQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9080-18GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9080-18GQZ
IC REG LINEAR 1.8V 600MA 4ZQFN

IC REG LINEAR 1.8V 600MA 4ZQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9080-18GQZ 1320161-RT9080-18GQZ RT9080-18GQZ RT9080-18GQZ
Product Name 1.8V 600MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Output Voltage 1.8 volts 1.8 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data