RichTek Technology Corporation Ldo, Fixed/adj, 3.3V, 0.3A, Tsot-23-5; Output Type Richtek RT9078N-33GJ5

Description
LDO, FIXED/ADJ, 3.3V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED/ADJ, 3.3V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed/adj, 3.3V, 0.3A, Tsot-23-5; Output Type Richtek - 06AC2501 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed/adj, 3.3V, 0.3A, Tsot-23-5; Output Type Richtek
06AC2501
Ldo, Fixed/adj, 3.3V, 0.3A, Tsot-23-5; Output Type Richtek 06AC2501
LDO, FIXED/ADJ, 3.3V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED/ADJ, 3.3V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2501
Product Name Ldo, Fixed/adj, 3.3V, 0.3A, Tsot-23-5; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details