RichTek Technology Corporation Ldo, Fixed/adj, 0.8V, 0.3A, Tsot-23-5; Output Type Richtek RT9078N-08GJ5

Description
LDO, FIXED/ADJ, 0.8V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO, FIXED/ADJ, 0.8V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed/adj, 0.8V, 0.3A, Tsot-23-5; Output Type Richtek - 06AC2498 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed/adj, 0.8V, 0.3A, Tsot-23-5; Output Type Richtek
06AC2498
Ldo, Fixed/adj, 0.8V, 0.3A, Tsot-23-5; Output Type Richtek 06AC2498
LDO, FIXED/ADJ, 0.8V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED/ADJ, 0.8V, 0.3A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2498
Product Name Ldo, Fixed/adj, 0.8V, 0.3A, Tsot-23-5; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details