RichTek Technology Corporation 300mA Voltage Regulator IC RT9078-33GJ5

Description
2µA IQ, 300mA Low-Dropout Linear Regulator, TSOT-25 Product overview: RT9078-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2µA IQ, 300mA Low-Dropout Linear Regulator, TSOT-25 Product overview: RT9078-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300mA Voltage Regulator IC
776-RT9078-33GJ5
300mA Voltage Regulator IC 776-RT9078-33GJ5
2µA IQ, 300mA Low-Dropout Linear Regulator, TSOT-25 Product overview: RT9078-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-33GJ5 can be used for catalog matching and distributor lookup.

2µA IQ, 300mA Low-Dropout Linear Regulator, TSOT-25 Product overview: RT9078-33GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-33GJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-33GJ5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-33GJ5DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-33GJ5DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-33GJ5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-33GJ5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-33GJ5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-33GJ5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-33GJ5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-33GJ5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9078-33GJ5 - 801561-RT9078-33GJ5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9078-33GJ5
801561-RT9078-33GJ5
PMIC - PMIC - Voltage Regulators - Linear - RT9078-33GJ5 801561-RT9078-33GJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 801561-RT9078-33GJ5 Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.22V at 300mA Current - Quiescent (Iq): 4μA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 801561-RT9078-33GJ5
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.22V at 300mA
Current - Quiescent (Iq): 4μA

Buy Now
IC Reg Lin 3.3V 300MA TSOT23-5 - 682-RT9078-33GJ5 - Utmel Electronic Limited
Hong Kong, China
IC Reg Lin 3.3V 300MA TSOT23-5
682-RT9078-33GJ5
IC Reg Lin 3.3V 300MA TSOT23-5 682-RT9078-33GJ5
IC Reg Lin 3.3V 300MA TSOT23-5

IC Reg Lin 3.3V 300MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-33GJ5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-33GJ5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-33GJ5
IC REG LIN 3.3V 300MA TSOT23-5

IC REG LIN 3.3V 300MA TSOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9078-33GJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9078-33GJ5
PMIC - Voltage Regulators - Linear RT9078-33GJ5
IC REG LIN 3.3V 300MA TSOT23-5

IC REG LIN 3.3V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9078-33GJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9078-33GJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9078-33GJ5
IC REG LIN 3.3V 300MA TSOT23-5

IC REG LIN 3.3V 300MA TSOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - RT9078-33GJ5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
RT9078-33GJ5
Power Supply Chip >> Linear Voltage Regulators (LDO) RT9078-33GJ5
300mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9078-33GJ5 RT9078-33GJ5DKR-ND 801561-RT9078-33GJ5 682-RT9078-33GJ5 RT9078-33GJ5 RT9078-33GJ5 RT9078-33GJ5 RT9078-33GJ5
Product Name 300mA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - RT9078-33GJ5 IC Reg Lin 3.3V 300MA TSOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
VIN 5.5 volts 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Dropout Voltage 2.00E-4 volts 0.2200 volts 0.2200 volts 0.2200 volts 0.2200 volts 0.2000 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ26100DRPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
IOUT 0.0050 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3303ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details