RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RT9078-28GQZ

Description
Win Source Part Number: 982660-RT9078-28GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9078-28GQZCT, 1028-RT9078-28GQZDKR ,1028-RT9078-28GQZTR Voltage Dropout (Max): 0.23V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 982660-RT9078-28GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9078-28GQZCT, 1028-RT9078-28GQZDKR ,1028-RT9078-28GQZTR Voltage Dropout (Max): 0.23V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 982660-RT9078-28GQZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
982660-RT9078-28GQZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 982660-RT9078-28GQZ
Win Source Part Number: 982660-RT9078-28GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9078-28GQZCT, 1028-RT9078-28GQZDKR ,1028-RT9078-28GQZTR Voltage Dropout (Max): 0.23V @ 300mA

Win Source Part Number: 982660-RT9078-28GQZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-ZQFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9078-28GQZCT,1028-RT9078-28GQZDKR,1028-RT9078-28GQZTR
Voltage Dropout (Max): 0.23V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 0.3A LDO Voltage Regulator IC
776-RT9078-28GQZ
Low-Power 0.3A LDO Voltage Regulator IC 776-RT9078-28GQZ
IC REG LDO 0.3A LOW IQ ZQFN-4 Product overview: RT9078-28GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-28GQZ can be used for catalog matching and distributor lookup.

IC REG LDO 0.3A LOW IQ ZQFN-4 Product overview: RT9078-28GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-28GQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9078-28GQZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9078-28GQZTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9078-28GQZTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9078-28GQZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9078-28GQZCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9078-28GQZCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Buy Now Datasheet
ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS - 682-RT9078-28GQZ - Utmel Electronic Limited
Hong Kong, China
ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS
682-RT9078-28GQZ
ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS 682-RT9078-28GQZ
ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS

ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9078-28GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9078-28GQZ
IC REG LDO 0.3A LOW IQ ZQFN-4

IC REG LDO 0.3A LOW IQ ZQFN-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 982660-RT9078-28GQZ 776-RT9078-28GQZ 1028-RT9078-28GQZTR-ND 682-RT9078-28GQZ RT9078-28GQZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 0.3A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZQFN-4L(1x1) Linear Voltage Regulators (LDO) ROHS Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable Input Overcurrent Protection
Unlock Full Specs
to access all available technical data