RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RT9078-12GQZ

Description
Win Source Part Number: 1147653-RT9078-12GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT9078-12GQZCT,-RT90 78-12GQZ,RT9078-12GQ ZDKR,RT9078-12GQZTR Base Product Number: RT9078 Voltage Dropout (Max): 0.57V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1147653-RT9078-12GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT9078-12GQZCT,-RT90 78-12GQZ,RT9078-12GQ ZDKR,RT9078-12GQZTR Base Product Number: RT9078 Voltage Dropout (Max): 0.57V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1147653-RT9078-12GQZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1147653-RT9078-12GQZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1147653-RT9078-12GQZ
Win Source Part Number: 1147653-RT9078-12GQZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-ZQFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT9078-12GQZCT,-RT90 78-12GQZ,RT9078-12GQ ZDKR,RT9078-12GQZTR Base Product Number: RT9078 Voltage Dropout (Max): 0.57V @ 300mA

Win Source Part Number: 1147653-RT9078-12GQZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-ZQFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9078-12GQZCT,-RT9078-12GQZ,RT9078-12GQZDKR,RT9078-12GQZTR
Base Product Number: RT9078
Voltage Dropout (Max): 0.57V @ 300mA

Buy Now Datasheet
Singapore, Singapore
1.2V 300MA Voltage Regulator IC
776-RT9078-12GQZ
1.2V 300MA Voltage Regulator IC 776-RT9078-12GQZ
IC REG LINEAR 1.2V 300MA 4ZQFN Product overview: RT9078-12GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-12GQZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 300MA 4ZQFN Product overview: RT9078-12GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9078-12GQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-12GQZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-12GQZCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-12GQZCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-12GQZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-12GQZDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-12GQZDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9078-12GQZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9078-12GQZTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9078-12GQZTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-ZQFN (1x1)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9078-12GQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9078-12GQZ
PMIC - Voltage Regulators - Linear RT9078-12GQZ
IC REG LINEAR 1.2V 300MA 4ZQFN

IC REG LINEAR 1.2V 300MA 4ZQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9078-12GQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9078-12GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9078-12GQZ
IC REG LINEAR 1.2V 300MA 4ZQFN

IC REG LINEAR 1.2V 300MA 4ZQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1147653-RT9078-12GQZ 776-RT9078-12GQZ RT9078-12GQZCT-ND RT9078-12GQZ RT9078-12GQZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.2V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data