RichTek Technology Corporation Ldo, Fixed, 3.3V, 0.2A, Tsot-23-5; Output Type Richtek RT9077-33GJ5

Description
LDO, FIXED, 3.3V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, Tsot-23-5; Output Type Richtek - 33AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Tsot-23-5; Output Type Richtek
33AC0947
Ldo, Fixed, 3.3V, 0.2A, Tsot-23-5; Output Type Richtek 33AC0947
LDO, FIXED, 3.3V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0947
Product Name Ldo, Fixed, 3.3V, 0.2A, Tsot-23-5; Output Type Richtek
Input Voltage 3.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details