RichTek Technology Corporation 3.3V 250MA SOT23 Voltage Regulator IC RT9076-33GVN

Description
IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: RT9076-33GVN from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9076-33GVN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: RT9076-33GVN from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9076-33GVN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 250MA SOT23 Voltage Regulator IC
776-RT9076-33GVN
3.3V 250MA SOT23 Voltage Regulator IC 776-RT9076-33GVN
IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: RT9076-33GVN from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9076-33GVN can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: RT9076-33GVN from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9076-33GVN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9076-33GVN - 892575-RT9076-33GVN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9076-33GVN
892575-RT9076-33GVN
PMIC - PMIC - Voltage Regulators - Linear - RT9076-33GVN 892575-RT9076-33GVN
Manufacturer: Richtek USA Inc. Win Source Part Number: 892575-RT9076-33GVN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RT9076 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1473-6, 1028-1473-2, 1028-1473-1, -RT9076-33GVN

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892575-RT9076-33GVN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RT9076
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1473-6, 1028-1473-2, 1028-1473-1, -RT9076-33GVN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9076-33GVN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9076-33GVN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9076-33GVN
IC REG LINEAR 3.3V 250MA SOT23-3

IC REG LINEAR 3.3V 250MA SOT23-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9076-33GVN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9076-33GVN
PMIC - Voltage Regulators - Linear RT9076-33GVN
IC REG LINEAR 3.3V 250MA SOT23-3

IC REG LINEAR 3.3V 250MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9076-33GVN 892575-RT9076-33GVN RT9076-33GVN RT9076-33GVN
Product Name 3.3V 250MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9076-33GVN Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3
Output Voltage 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data