RichTek Technology Corporation Voltage Regulators - Linear RT9076-33GV

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9076-33GV is a low-dropout (LDO) linear voltage regulator designed for applications requiring a fixed output voltage of 3.3V. It supports an input voltage range of 2.5V to 6V and can deliver up to 250mA of output current. The device features a low quiescent current of 25OºA, making it suitable for battery-powered devices. The dropout voltage is specified at 0.4V when sourcing 200mA, ensuring efficient operation in low-voltage applications. This regulator is stable with a variety of output capacitors, including ceramic types, and requires a minimum output capacitance of 1OºF for stable operation. It includes built-in protection features such as current limit and over-temperature protection, enhancing reliability in various operating conditions. The RT9076-33GV is packaged in a compact SOT-23-3 form factor, which is advantageous for space-constrained designs. The product is RoHS compliant and halogen-free, aligning with current environmental standards.

Datasheet Summary
Powered by GS/AI

The RT9076-33GV is a low-dropout (LDO) linear voltage regulator designed for applications requiring a fixed output voltage of 3.3V. It supports an input voltage range of 2.5V to 6V and can deliver up to 250mA of output current. The device features a low quiescent current of 25OºA, making it suitable for battery-powered devices. The dropout voltage is specified at 0.4V when sourcing 200mA, ensuring efficient operation in low-voltage applications. This regulator is stable with a variety of output capacitors, including ceramic types, and requires a minimum output capacitance of 1OºF for stable operation. It includes built-in protection features such as current limit and over-temperature protection, enhancing reliability in various operating conditions. The RT9076-33GV is packaged in a compact SOT-23-3 form factor, which is advantageous for space-constrained designs. The product is RoHS compliant and halogen-free, aligning with current environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9076-33GV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9076-33GV
Voltage Regulators - Linear RT9076-33GV
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9076-33GV
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details