Manufacturer: Richtek USA Inc.
Win Source Part Number: 850746-RT9073A-33GQZ
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RT9073
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9073A-33GQZCT, -RT9073A-33GQZ, RT9073A-33GQZTR, RT9073A-33GQZDKR
3.3V 250mA LDO Regulator, 1µA IQ, 4-Pin ZQFN Product overview: RT9073A-33GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-33GQZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
IC REG LINEAR 3.3V 250MA 4ZQFN
IC REG LINEAR 3.3V 250MA 4ZQFN
IC REG LINEAR 3.3V 250MA 4ZQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 850746-RT9073A-33GQZ | 776-RT9073A-33GQZ | RT9073A-33GQZCT-ND | RT9073A-33GQZ | RT9073A-33GQZ | RT9073A-33GQZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9073A-33GQZ | 3.3V 250mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Dropout Voltage | 6.00E-4 volts | 0.6000 volts | 0.6000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive |