RichTek Technology Corporation 3V 250mA 5.5V LDO Voltage Regulator IC RT9073A-30GQZ

Description
3V 250mA LDO Regulator, 4-Pin, 1µA IQ, 5.5V In Product overview: RT9073A-30GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-30GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 250mA LDO Regulator, 4-Pin, 1µA IQ, 5.5V In Product overview: RT9073A-30GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-30GQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 250mA 5.5V LDO Voltage Regulator IC
776-RT9073A-30GQZ
3V 250mA 5.5V LDO Voltage Regulator IC 776-RT9073A-30GQZ
3V 250mA LDO Regulator, 4-Pin, 1µA IQ, 5.5V In Product overview: RT9073A-30GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-30GQZ can be used for catalog matching and distributor lookup.

3V 250mA LDO Regulator, 4-Pin, 1µA IQ, 5.5V In Product overview: RT9073A-30GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-30GQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9073A-30GQZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9073A-30GQZDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9073A-30GQZDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9073A-30GQZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9073A-30GQZCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9073A-30GQZCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9073A-30GQZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9073A-30GQZTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9073A-30GQZTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9073A-30GQZ - 892574-RT9073A-30GQZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9073A-30GQZ
892574-RT9073A-30GQZ
PMIC - PMIC - Voltage Regulators - Linear - RT9073A-30GQZ 892574-RT9073A-30GQZ
Manufacturer: Richtek USA Inc. Win Source Part Number: 892574-RT9073A-30GQZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-ZQFN (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT9073 Categories: Integrated Circuits (ICs) Case / Package: 4-ZQFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9073A-30GQZ, RT9073A-30GQZCT, RT9073A-30GQZTR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892574-RT9073A-30GQZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-ZQFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9073
Categories: Integrated Circuits (ICs)
Case / Package: 4-ZQFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9073A-30GQZ, RT9073A-30GQZCT, RT9073A-30GQZTR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9073A-30GQZ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9073A-30GQZ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9073A-30GQZ
IC REG LINEAR 3V 250MA 4ZQFN

IC REG LINEAR 3V 250MA 4ZQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9073A-30GQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9073A-30GQZ
PMIC - Voltage Regulators - Linear RT9073A-30GQZ
IC REG LINEAR 3V 250MA 4ZQFN

IC REG LINEAR 3V 250MA 4ZQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9073A-30GQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9073A-30GQZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9073A-30GQZ
IC REG LINEAR 3V 250MA 4ZQFN

IC REG LINEAR 3V 250MA 4ZQFN

Supplier's Site
IC REG LINEAR 3V 250MA 4ZQFN - 682-RT9073A-30GQZ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 250MA 4ZQFN
682-RT9073A-30GQZ
IC REG LINEAR 3V 250MA 4ZQFN 682-RT9073A-30GQZ
IC REG LINEAR 3V 250MA 4ZQFN

IC REG LINEAR 3V 250MA 4ZQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9073A-30GQZ 1028-RT9073A-30GQZDKR-ND 892574-RT9073A-30GQZ RT9073A-30GQZ RT9073A-30GQZ RT9073A-30GQZ 682-RT9073A-30GQZ
Product Name 3V 250mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - RT9073A-30GQZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3V 250MA 4ZQFN
Dropout Voltage 6.00E-4 volts 0.6000 volts 0.6000 volts 0.6000 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details