RichTek Technology Corporation Ldo, Fixed, 2.8V, 0.25A, Qfn-4; Output Type Richtek RT9073A-28GQZ

Description
LDO, FIXED, 2.8V, 0.25A, QFN-4; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.8V, 0.25A, QFN-4; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.25A, Qfn-4; Output Type Richtek - 33AC0941 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.25A, Qfn-4; Output Type Richtek
33AC0941
Ldo, Fixed, 2.8V, 0.25A, Qfn-4; Output Type Richtek 33AC0941
LDO, FIXED, 2.8V, 0.25A, QFN-4; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.25A, QFN-4; Output Type:Fixed; Input Voltage Min:1.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0941
Product Name Ldo, Fixed, 2.8V, 0.25A, Qfn-4; Output Type Richtek
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details