Manufacturer: Richtek USA Inc.
Win Source Part Number: 845878-RT9073A-25GQZ
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RT9073
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9073A-25GQZTR, RT9073A-25GQZTR-ND, RT9073A-25GQZCT, 1028-1518-1, -RT9073A-25GQZ, RT9073A-25GQZCT-ND, 1028-1518-2, 1028-1518-6
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
2.5V 250mA LDO Regulator, 1µA IQ, 4-Pin ZQFN Product overview: RT9073A-25GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-25GQZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 250MA 4ZQFN
IC REG LINEAR 2.5V 250MA 4ZQFN
IC REG LINEAR 2.5V 250MA 4ZQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 845878-RT9073A-25GQZ | 1028-1518-2-ND | 776-RT9073A-25GQZ | RT9073A-25GQZ | RT9073A-25GQZ | RT9073A-25GQZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9073A-25GQZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 250mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |