Manufacturer: Richtek USA Inc.
Win Source Part Number: 804198-RT9073A-20GQZ
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2V
Supplier Device Package: 4-ZQFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 3μA
IC REG LINEAR 2V 250MA 4ZQFN Product overview: RT9073A-20GQZ from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-20GQZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 250MA 4ZQFN
IC REG LINEAR 2V 250MA 4ZQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804198-RT9073A-20GQZ | 776-RT9073A-20GQZ | RT9073A-20GQZ | RT9073A-20GQZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9073A-20GQZ | 2V 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Enable | ||
| VIN | 5.5 volts | 5.5 volts |