1.8V 250mA LDO Regulator, 1µA IQ, 4-Pin ZQFN Product overview: RT9073A-18GQZ from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073A-18GQZ can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 711932-RT9073A-18GQZ
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Family Name: RT9073A-18GQZ
Categories: Integrated Circuits
Supplier Device Package: 4-ZQFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-XDFN Exposed Pad
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 3μA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-ZQFN (1x1)
IC REG LINEAR 1.8V 250MA 4ZQFN
IC REG LINEAR 1.8V 250MA 4ZQFN
IC REG LINEAR 1.8V 250MA 4ZQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9073A-18GQZ | 711932-RT9073A-18GQZ | 1028-1517-1-ND | RT9073A-18GQZ | RT9073A-18GQZ | RT9073A-18GQZ |
| Product Name | 1.8V 250mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9073A-18GQZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 8.00E-4 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |