Manufacturer: Richtek USA Inc.
Win Source Part Number: 800574-RT9073-33GU5
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 250mA
Current - Quiescent (Iq): 3μA
1µA IQ, 250mA Low-Dropout Linear Regulator, SC-70-5 Product overview: RT9073-33GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9073-33GU5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 250MA SC70-5
IC REG LINEAR 3.3V 250MA SC70-5
IC REG LINEAR 3.3V 250MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800574-RT9073-33GU5 | 776-RT9073-33GU5 | RT9073-33GU5 | RT9073-33GU5 | RT9073-33GU5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9073-33GU5 | 250mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection; Enable | Enable | |||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |