RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9073-15GU5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9073-15GU5 is a low-dropout (LDO) linear voltage regulator designed to operate within an input voltage range of 1.2V to 5.5V, providing a maximum output current of 250mA. It features a low quiescent current of 1OºA and a nearly zero disable current, making it suitable for battery-powered applications. The device supports fixed output voltages, including 1.5V, and is stable with ceramic or tantalum capacitors. It includes protection features such as current limit and over-temperature protection, ensuring reliable operation under various conditions. The RT9073 is available in compact SOT-23-5 and SC-70-5 packages, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RT9073-15GU5 is a low-dropout (LDO) linear voltage regulator designed to operate within an input voltage range of 1.2V to 5.5V, providing a maximum output current of 250mA. It features a low quiescent current of 1OºA and a nearly zero disable current, making it suitable for battery-powered applications. The device supports fixed output voltages, including 1.5V, and is stable with ceramic or tantalum capacitors. It includes protection features such as current limit and over-temperature protection, ensuring reliable operation under various conditions. The RT9073 is available in compact SOT-23-5 and SC-70-5 packages, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9073-15GU5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9073-15GU5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9073-15GU5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9073-15GU5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9073-15GU5DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9073-15GU5DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9073-15GU5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9073-15GU5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9073-15GU5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SC-70-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9073-15GU5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9073-15GU5
IC REG LINEAR 1.5V 250MA SC70-5

IC REG LINEAR 1.5V 250MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9073-15GU5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9073-15GU5
PMIC - Voltage Regulators - Linear RT9073-15GU5
IC REG LINEAR 1.5V 250MA SC70-5

IC REG LINEAR 1.5V 250MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RT9073-15GU5TR-ND RT9073-15GU5 RT9073-15GU5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL7 - 910696-ADP3330ART-3.6-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
Power Management IC - 713-BQ26100DRPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
IOUT 0.0050 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers