IC REG LIN POS ADJ 20MA SOT23-5 Product overview: RT9072BGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9072BGB can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932508-RT9072BGB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 20mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9072
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9072BGBCT, RT9072BGBDKR, -RT9072BGB(Z00)-ND, -RT9072BGB(Z00), RT9072BGBTR, -RT9072BGB
IC REG LIN POS ADJ 20MA SOT23-5
IC REG LIN POS ADJ 20MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9072BGB | 932508-RT9072BGB | RT9072BGB | RT9072BGB |
| Product Name | 20MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9072BGB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | ||
| Output Voltage | 1.25 volts | 1.25 volts | ||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | |
| Dropout Voltage | 0.2300 to ? volts |