RichTek Technology Corporation Ldo, Adj, 1.25V To 60V, 0.02A, Sot-23-5; Output Type Richtek RT9072BGB

Description
LDO, ADJ, 1.25V TO 60V, 0.02A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:80V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:20mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V TO 60V, 0.02A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:80V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:20mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V To 60V, 0.02A, Sot-23-5; Output Type Richtek - 06AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 60V, 0.02A, Sot-23-5; Output Type Richtek
06AC2491
Ldo, Adj, 1.25V To 60V, 0.02A, Sot-23-5; Output Type Richtek 06AC2491
LDO, ADJ, 1.25V TO 60V, 0.02A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:80V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:20mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 60V, 0.02A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:80V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:20mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2491
Product Name Ldo, Adj, 1.25V To 60V, 0.02A, Sot-23-5; Output Type Richtek
Input Voltage 4.5 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details