Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOP-EP
IC REG LINEAR 5V 200MA 8SOP
IC REG LINEAR 5V 200MA 8SOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-1516-6-ND | RT9069-50GSP | RT9069-50GSP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |